Philips logo

Philips S208/02 men's shaver Rotation shaver Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43148
Info modified on:
19 Jul 2024, 02:52:47
Short summary description Philips S208/02 men's shaver Rotation shaver Black, Grey:

Philips S208/02, Rotation shaver, Black, Grey, Stainless steel, AC/Battery, Nickel-Metal Hydride (NiMH), Built-in battery

Long summary description Philips S208/02 men's shaver Rotation shaver Black, Grey:

Philips S208/02. Shaver system: Rotation shaver, Product colour: Black, Grey, Blade material: Stainless steel. Power source: AC/Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery type: Built-in battery

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.