Philips logo

Philips S110/02 men's shaver Rotation shaver Black, Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45998
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Philips S110/02 men's shaver Rotation shaver Black, Red:

Philips S110/02, Rotation shaver, Black, Red, SH30, 2 year(s), AC/Battery, Nickel-Metal Hydride (NiMH)

Long summary description Philips S110/02 men's shaver Rotation shaver Black, Red:

Philips S110/02. Shaver system: Rotation shaver, Product colour: Black, Red, Shaving head replacement(s) model: SH30. Power source: AC/Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery type: Built-in

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.