Philips SHAVER Series 7000 SensoTouch RQ1150/16, Rotation shaver, Blue, Battery, Lithium-Ion (Li-Ion), 1 h, 5,4 W
Philips SHAVER Series 7000 SensoTouch RQ1150/16. Shaver system: Rotation shaver, Product colour: Blue. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Connectivity technology: Wireless, Cordless operation: 40 min