Philips logo

Philips Norelco OneBlade QP1324/20R1 men's shaver Foil shaver Blue

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62
Info modified on:
19 May 2025, 03:11:38
Short summary description Philips Norelco OneBlade QP1324/20R1 men's shaver Foil shaver Blue:

Philips Norelco OneBlade QP1324/20R1, Foil shaver, Blue, Contour-following technology, Dual protection system, QP215, QP22, 2 year(s), Battery

Long summary description Philips Norelco OneBlade QP1324/20R1 men's shaver Foil shaver Blue:

Philips Norelco OneBlade QP1324/20R1. Shaver system: Foil shaver, Product colour: Blue, Shaving system technologies: Contour-following technology, Dual protection system. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery type: Built-in battery. Handle(s) features: Ergonomic

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.