Philips logo

Philips MULTIGROOM Series 3000 QG3020/10 body groomer/shaver Black, Blue, Grey

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126830
Info modified on:
16 Jan 2025, 07:23:04
Short summary description Philips MULTIGROOM Series 3000 QG3020/10 body groomer/shaver Black, Blue, Grey:

Philips MULTIGROOM Series 3000 QG3020/10, Self-sharpening blade, Oil-free maintenance, Battery, Black, Blue, Grey

Long summary description Philips MULTIGROOM Series 3000 QG3020/10 body groomer/shaver Black, Blue, Grey:

Philips MULTIGROOM Series 3000 QG3020/10. Product colour: Black, Blue, Grey, Body grooming attachments: Beard trimmer, Ear trimmer, Hair trimmer, Mustache trimmer, Nose hair trimmer, Stubble trimmer, Cutter width: 3,2 cm. Power source: Battery, Operating time: 35 min, Battery recharge time: 10 h

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.