Philips SHAVER Series 3000 PT727/80, Foil shaver, Black, Battery, Lithium-Ion (Li-Ion), 3 min, 0,25 W
Philips SHAVER Series 3000 PT727/80. Shaver system: Foil shaver, Product colour: Black. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Fast charging time: 3 min. Connectivity technology: Wired & Wireless, Cordless operation: 45 min