Philips logo

Philips PET702P/37 portable DVD/Blu-Ray player Tabletop 17,8 cm (7") 480 x 234 pixels Pink, Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50804
Info modified on:
14 Mar 2024, 18:31:50
Short summary description Philips PET702P/37 portable DVD/Blu-Ray player Tabletop 17,8 cm (7") 480 x 234 pixels Pink, Silver:

Philips PET702P/37, Tabletop, Pink, Silver, CD audio, SVCD, VCD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, NTSC, PAL, Fast forward, Fast reverse, Repeat, Shuffle, Slow, Zoom

Long summary description Philips PET702P/37 portable DVD/Blu-Ray player Tabletop 17,8 cm (7") 480 x 234 pixels Pink, Silver:

Philips PET702P/37. Form factor: Tabletop, Product colour: Pink, Silver, Playback disc formats: CD audio, SVCD, VCD. Display diagonal: 17,8 cm (7"), Display resolution: 480 x 234 pixels, Display: LCD. Supported graphics resolutions: 480 x 234. Audio decoders: Dolby Digital, MP3 bit rates: 32 - 320 Kbit/s. Headphone connectivity: 3.5 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.