Philips logo

Philips MCM3000/12 home audio system Home audio mini system 100 W Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109495
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips MCM3000/12 home audio system Home audio mini system 100 W Black:

Philips MCM3000/12, Home audio mini system, Black, 1 discs, 100 W, 2-way, FM

Long summary description Philips MCM3000/12 home audio system Home audio mini system 100 W Black:

Philips MCM3000/12. Type: Home audio mini system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 100 W, Speaker type: 2-way. Supported radio bands: FM. Display type: VFD. Headphone connectivity: 3.5 mm, Microphone connectivity: 3.5 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.