Philips logo

Philips MCD908/12 home cinema system Black, Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138636
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips MCD908/12 home cinema system Black, Silver:

Philips MCD908/12, DVD player, CD, DVD, DIVX, 12-bit/108MHz, Progressive Scan, Dolby Digital

Long summary description Philips MCD908/12 home cinema system Black, Silver:

Philips MCD908/12. Optical disc player type: DVD player, Disc types supported: CD, DVD. Video formats supported: DIVX, Video D/A Converter (DAC): 12-bit/108MHz, Video enhancement technology: Progressive Scan. Audio decoders: Dolby Digital, Sound enhancement technology: Vacuum Tube Preamplifier Class "D" Digital Amplifier Loudness Treble and Bass Control. Supported radio bands: FM, MW. Satellite speaker type: 3-way, Satellite speakers RMS power: 300 W

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.