Philips logo

Philips MC-220/22 Home audio micro system 40 W Black, White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64795
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips MC-220/22 Home audio micro system 40 W Black, White:

Philips MC-220/22, Home audio micro system, Black, White, Full Logical, Top, 40 W, 2-way

Long summary description Philips MC-220/22 Home audio micro system 40 W Black, White:

Philips MC-220/22. Type: Home audio micro system, Product colour: Black, White, Cassette deck technology: Full Logical. RMS rated power: 40 W, Speaker type: 2-way, Woofer diameter: 10,2 cm. Supported radio bands: FM, LW, MW, RDS features: CT, PI, PTY, RT, TA, TP, Tuner enhancements: Auto store. Display type: LCD, Backlight colour: Orange. Headphone connectivity: 3.5 mm

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.