Philips Pocket Memo LFH9375/27, 349 h, High Quality (HQ), Standard Play (SP), Extra High Quality (XHQ), LCD, USB, 23 h, Flash card
Philips Pocket Memo LFH9375/27. Maximum recording time: 349 h, Recording modes: High Quality (HQ), Standard Play (SP), Extra High Quality (XHQ). Display type: LCD. Interface: USB. Recording battery life: 23 h. Media types supported: Flash card, Compatible memory cards: SD, SDHC