Philips logo

Philips HX9994/11 electric toothbrush Adult Sonic toothbrush Pink

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35661
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Philips HX9994/11 electric toothbrush Adult Sonic toothbrush Pink:

Philips HX9994/11, Adult, Sonic toothbrush, Daily care, Deep clean, Gum care, Sensitive, Whitening, 62000 movements per minute, Pink, Battery

Long summary description Philips HX9994/11 electric toothbrush Adult Sonic toothbrush Pink:

Philips HX9994/11. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Deep clean, Gum care, Sensitive, Whitening. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.