Philips Sonicare AirFloss HX8210/22, Green, White, Ergonomic, 6 month(s), Li-Ion, Lithium-Ion (Li-Ion), 24 h
Philips Sonicare AirFloss HX8210/22. Product colour: Green, White, Handle(s) features: Ergonomic, Cleansing brush replacement(s) period: 6 month(s). Battery type: Li-Ion, Battery technology: Lithium-Ion (Li-Ion), Charging time: 24 h