Philips logo

Philips HTS7200/98 home cinema system

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100232
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips HTS7200/98 home cinema system:

Philips HTS7200/98, 65 dB, 32 - 256 Kbit/s, FM, 150 - 20 Hz, 4 Ω, Passive subwoofer

Long summary description Philips HTS7200/98 home cinema system:

Philips HTS7200/98. Signal-to-Noise Ratio (SNR): 65 dB, MP3 bit rates: 32 - 256 Kbit/s. Supported radio bands: FM. Satellite speaker frequency range: 150 - 20 Hz, Satellite speaker impedance: 4 Ω. Subwoofer type: Passive subwoofer, Subwoofer driver diameter (imperial): 16,5 cm (6.5"), Subwoofer frequency range: 45 - 5 Hz. Power consumption (standby): 0,8 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.