Philips logo

Philips HTS3520/98 home cinema system 5.1 channels 600 W Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75263
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips HTS3520/98 home cinema system 5.1 channels 600 W Black:

Philips HTS3520/98, DVD player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, CD audio, CD video, SVCD, VCD, 1 discs, DIVX, MPEG1, MPEG2, MPEG4, XVID, NTSC, PAL

Long summary description Philips HTS3520/98 home cinema system 5.1 channels 600 W Black:

Philips HTS3520/98. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: CD audio, CD video, SVCD, VCD. Video formats supported: DIVX, MPEG1, MPEG2, MPEG4, XVID, Analog signal format system: NTSC, PAL, Movie modes: Action, Concert, Drama. Audio output channels: 5.1 channels, RMS rated power: 600 W, Audio decoders: Dolby Pro Logic II. Supported radio bands: FM. Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 8 Ω, Center speaker woofer diameter (imperial): 7,62 cm (3")

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.