Philips logo

Philips HTS3011/05 home cinema system 5.1 channels 200 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32050
Info modified on:
09 Jun 2021, 16:29:44
Short summary description Philips HTS3011/05 home cinema system 5.1 channels 200 W:

Philips HTS3011/05, DVD player, MPEG1, MPEG2, MPEG4, NTSC, PAL, 5.1 channels, 200 W, 60 dB

Long summary description Philips HTS3011/05 home cinema system 5.1 channels 200 W:

Philips HTS3011/05. Optical disc player type: DVD player. Video formats supported: MPEG1, MPEG2, MPEG4, Analog signal format system: NTSC, PAL. Audio output channels: 5.1 channels, RMS rated power: 200 W, Signal-to-Noise Ratio (SNR): 60 dB. Supported radio bands: FM. Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 8 Ω

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.