Philips logo

Philips HTL6145C/12 soundbar speaker Black 2.1 channels 320 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137806
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips HTL6145C/12 soundbar speaker Black 2.1 channels 320 W:

Philips HTL6145C/12, 2.1 channels, 320 W, Dolby Digital, DTS Digital Surround, 100 W, 2,54 cm (1"), 5,08 cm (2")

Long summary description Philips HTL6145C/12 soundbar speaker Black 2.1 channels 320 W:

Philips HTL6145C/12. Audio output channels: 2.1 channels, RMS rated power: 320 W, Audio decoders: Dolby Digital, DTS Digital Surround. Soundbar speaker RMS power: 100 W, Tweeter diameter: 2,54 cm (1"), Woofer diameter (imperial): 5,08 cm (2"). Subwoofer type: Passive subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 220 W. Product colour: Black, Recommended usage: TV, Consumer Electronics Control (CEC): EasyLink. Connectivity technology: Wired & Wireless

Reasons to buy
3D tour
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.