Philips HS85/45, Shaving unit, Blue, Stainless steel, 8020X, 8040X, 8060X, HS8015, HS8020, HS8023, HS8040, HS8060, HS8420, HS8440, HS8460
Philips HS85/45. Product type: Shaving unit, Product colour: Blue, Stainless steel, Compatibility: 8020X, 8040X, 8060X, HS8015, HS8020, HS8023, HS8040, HS8060, HS8420, HS8440, HS8460