Philips logo

Philips Viva Collection HR7769/00 food processor 850 W 2,1 L Metallic

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
174502
Info modified on:
06 Nov 2024, 23:30:17
Short summary description Philips Viva Collection HR7769/00 food processor 850 W 2,1 L Metallic:

Philips Viva Collection HR7769/00, 2,1 L, Metallic, Rotary, 1,7 L, 1 m, 850 W

Long summary description Philips Viva Collection HR7769/00 food processor 850 W 2,1 L Metallic:

Philips Viva Collection HR7769/00. Bowl capacity: 2,1 L, Product colour: Metallic, Control type: Rotary. Power: 850 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 210 mm, Depth: 210 mm, Height: 368 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.