Philips Avance Collection HR3868/90, Tabletop blender, 2 L, Pulse function, 1,2 m, 1800 W, Black, Stainless steel, Transparent
Philips Avance Collection HR3868/90. Type: Tabletop blender, Product colour: Black, Stainless steel, Transparent, Cord length: 1,2 m. Bowl capacity: 2 L, Rotational speed (max): 35000 RPM, Control type: Buttons, Rotary. Blade material: Stainless steel, Material jar(s): Tritan. Power: 1800 W, Power source: AC, AC input voltage: 200 - 230 V. Country of origin: China