Philips logo

Philips Avance Collection HR2093/08 blender 2 L Tabletop blender 900 W Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120785
Info modified on:
26 Jul 2024, 09:49:16
Short summary description Philips Avance Collection HR2093/08 blender 2 L Tabletop blender 900 W Stainless steel:

Philips Avance Collection HR2093/08, Tabletop blender, 2 L, Pulse function, Ice crushing, 1 m, 900 W

Long summary description Philips Avance Collection HR2093/08 blender 2 L Tabletop blender 900 W Stainless steel:

Philips Avance Collection HR2093/08. Type: Tabletop blender, Product colour: Stainless steel, Cord length: 1 m. Bowl capacity: 2 L. Blending bowl material: Glass, Housing material: Polypropylene (PP), Blade material: Stainless steel. Power: 900 W, Power source: AC, AC input voltage: 220 - 240 V. Effective jar capacity: 1,5 L

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.