Philips logo

Philips Avance Collection HR1875/21 juice maker Juice extractor 1000 W Black, Stainless steel

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99562
Info modified on:
30 Apr 2025, 16:05:01
Short summary description Philips Avance Collection HR1875/21 juice maker Juice extractor 1000 W Black, Stainless steel:

Philips Avance Collection HR1875/21, Juice extractor, Black, Stainless steel, 1,6 L, 1,5 L, 2,5 L, 8 cm

Long summary description Philips Avance Collection HR1875/21 juice maker Juice extractor 1000 W Black, Stainless steel:

Philips Avance Collection HR1875/21. Product type: Juice extractor, Product colour: Black, Stainless steel, Pulp container capacity: 1,6 L. Housing material: Stainless steel, Jug material: Styrene-Acrylonitrile Resin (SAN), Lid material: Styrene-Acrylonitrile Resin (SAN). Power: 1000 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Weight: 5,2 kg

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.