Philips logo

Philips KeraShine HP8607/00 hair styling tool Curling iron Black, White 1,8 m

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104601
Info modified on:
10 Apr 2025, 06:35:45
Short summary description Philips KeraShine HP8607/00 hair styling tool Curling iron Black, White 1,8 m:

Philips KeraShine HP8607/00, Curling iron, Long, 130 °C, 200 °C, PTC, 60 s

Long summary description Philips KeraShine HP8607/00 hair styling tool Curling iron Black, White 1,8 m:

Philips KeraShine HP8607/00. Type: Curling iron, Suitable for hair length: Long, Temperature (min): 130 °C. Product colour: Black, White, Hanging type: Hanging loop. Cord length: 1,8 m, Auto power off after: 60 min. AC input voltage: ogólnoświatowy. Suitable for hair thickness: Thick

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.