Philips logo

Philips HP8361/00 hair styling tool Straightening iron Warm Grey, White 2,5 m

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
335414
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Philips HP8361/00 hair styling tool Straightening iron Warm Grey, White 2,5 m:

Philips HP8361/00, Straightening iron, Warm, Long, 230 °C, 30 s, 30 s

Long summary description Philips HP8361/00 hair styling tool Straightening iron Warm Grey, White 2,5 m:

Philips HP8361/00. Type: Straightening iron, Technology: Warm, Suitable for hair length: Long. Product colour: Grey, White, Plate material: Ceramic keratin. Cord length: 2,5 m, Auto power off after: 60 min. Suitable for hair thickness: Thick

3D tour
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.