Philips HP6342/00, Violet, White, Shaving, Wireless, AA, 2 x 1,5 V, Electric shaver
Philips HP6342/00. Product colour: Violet, White, Interchangeable shaving heads: Shaving, Connectivity technology: Wireless. Battery type: AA, AC input voltage: 2 x 1,5 V. Type: Electric shaver