Philips logo

Philips SalonDry Compact HP4963/00 hair dryer 1600 W Purple, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81548
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips SalonDry Compact HP4963/00 hair dryer 1600 W Purple, White:

Philips SalonDry Compact HP4963/00, Purple, White, ABS synthetics, 1,8 m, 1600 W, 110-240 V, 7 pc(s)

Long summary description Philips SalonDry Compact HP4963/00 hair dryer 1600 W Purple, White:

Philips SalonDry Compact HP4963/00. Product colour: Purple, White, Housing material: ABS synthetics, Cord length: 1,8 m. Power: 1600 W, AC input voltage: 110-240 V. Number of layers per pallet: 7 pc(s), Master (outer) case GTIN (EAN/UPC): 请参阅适用于您国家/地区的 pacdoc

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.