Philips HD9320/26, 1,7 L, 2200 W, Metallic, Stainless steel, Metal, Polycarbonate (PC), Water level indicator, Overheat protection
Philips HD9320/26. Water tank capacity: 1,7 L. Power: 2200 W. Product colour: Metallic, Housing material: Stainless steel, Metal, Polycarbonate (PC), Water level indicator, Overheat protection. Cordless. Filtering