Philips logo

Philips Viva Collection HD9238/22 fryer Single 2,2 L Stand-alone Low fat fryer Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84908
Info modified on:
12 Apr 2024, 16:51:10
Short summary description Philips Viva Collection HD9238/22 fryer Single 2,2 L Stand-alone Low fat fryer Black, Silver:

Philips Viva Collection HD9238/22, Low fat fryer, 2,2 L, 0,8 kg, Rapid Air, 200 °C, 60 min

Long summary description Philips Viva Collection HD9238/22 fryer Single 2,2 L Stand-alone Low fat fryer Black, Silver:

Philips Viva Collection HD9238/22. Product type: Low fat fryer, Capacity: 2,2 L, Fryer food capacity: 0,8 kg. Construction type: Single, Product colour: Black, Silver, Control type: Touch. AC input voltage: 230 V

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.