Philips logo

Philips Daily Collection HD9219/10 fryer Single Stand-alone Hot air fryer Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21679
Info modified on:
28 Nov 2024, 14:07:18
Short summary description Philips Daily Collection HD9219/10 fryer Single Stand-alone Hot air fryer Grey:

Philips Daily Collection HD9219/10, Hot air fryer, 0,8 kg, 80 °C, 200 °C, 30 min, Single

Long summary description Philips Daily Collection HD9219/10 fryer Single Stand-alone Hot air fryer Grey:

Philips Daily Collection HD9219/10. Product type: Hot air fryer, Fryer food capacity: 0,8 kg, Temperature (min): 80 °C. Construction type: Single, Product colour: Grey, Control type: Rotary. Width: 350 mm, Depth: 350 mm, Height: 378 mm. Package width: 350 mm, Package depth: 350 mm, Package height: 378 mm. Country of origin: China

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.