Philips logo

Philips 4000 series HD8847/09 coffee maker Fully-auto Espresso machine 1,8 L

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86642
Info modified on:
12 Apr 2024, 16:51:05
Short summary description Philips 4000 series HD8847/09 coffee maker Fully-auto Espresso machine 1,8 L:

Philips 4000 series HD8847/09, Espresso machine, 1,8 L, Coffee beans, Built-in grinder, 1850 W, Black

Long summary description Philips 4000 series HD8847/09 coffee maker Fully-auto Espresso machine 1,8 L:

Philips 4000 series HD8847/09. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1,8 L, Coffee input type: Coffee beans, Capacity in cups: 15 cups, Built-in grinder. Power: 1850 W. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.