Philips Daily Collection HD7448/70, Drip coffee maker, 1,3 L, Ground coffee, 1000 W, Blue, White
Philips Daily Collection HD7448/70. Product type: Drip coffee maker, Coffee maker type: Fully-auto, Water tank capacity: 1,3 L, Coffee input type: Ground coffee, Capacity in cups: 10-15. Power: 1000 W. Product colour: Blue, White