Philips logo

Philips Viva Collection HD3167/77 multi cooker 5 L 980 W Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76579
Info modified on:
13 Jun 2024, 20:39:15
Short summary description Philips Viva Collection HD3167/77 multi cooker 5 L 980 W Black:

Philips Viva Collection HD3167/77, 5 L, 980 W, Black, 24 h, 1,2 m, 220 V

Long summary description Philips Viva Collection HD3167/77 multi cooker 5 L 980 W Black:

Philips Viva Collection HD3167/77. Capacity: 5 L, Power: 980 W, Product colour: Black. AC input voltage: 220 V

3D tour
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.