Philips logo

Philips HAIRCLIPPER Series 9000 HC9450/15 hair trimmers/clipper Black 400 Lithium-Ion (Li-Ion)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
426969
Info modified on:
07 Jun 2025, 02:44:55
Philips HC9450/15 user manual (2.6 MB)
Short summary description Philips HAIRCLIPPER Series 9000 HC9450/15 hair trimmers/clipper Black 400 Lithium-Ion (Li-Ion):

Philips HAIRCLIPPER Series 9000 HC9450/15, Black, 0,5 mm, 4,2 cm, 4,1 cm, Titanium, Auto Turbo

Long summary description Philips HAIRCLIPPER Series 9000 HC9450/15 hair trimmers/clipper Black 400 Lithium-Ion (Li-Ion):

Philips HAIRCLIPPER Series 9000 HC9450/15. Product colour: Black, Minimum hair length: 0,5 mm, Maximum hair length: 4,2 cm. Power source: AC/Battery, Operating time: 120 min, Charging time: 1 h. Size of steps: 1 mm

Reasons to buy
3D tour
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.