Philips logo

Philips HAIRCLIPPER Series 5000 HC5450/16 hair trimmers/clipper Black, Silver 24 Nickel-Metal Hydride (NiMH)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
198817
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Philips HAIRCLIPPER Series 5000 HC5450/16 hair trimmers/clipper Black, Silver 24 Nickel-Metal Hydride (NiMH):

Philips HAIRCLIPPER Series 5000 HC5450/16, Black, Silver, 2,3 cm, 0,5 mm, 4,1 cm, AC, 90 min

Long summary description Philips HAIRCLIPPER Series 5000 HC5450/16 hair trimmers/clipper Black, Silver 24 Nickel-Metal Hydride (NiMH):

Philips HAIRCLIPPER Series 5000 HC5450/16. Product colour: Black, Silver, Minimum hair length: 2,3 cm, Maximum hair length: 0,5 mm. Power source: AC, Operating time: 90 min, Battery type: Built-in

3D tour
Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.