Philips logo

Philips HAIRCLIPPER Series 3000 HC3520/15 hair trimmers/clipper Black, Grey 13 Nickel-Metal Hydride (NiMH)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
224218
Info modified on:
22 Dec 2024, 02:42:23
Short summary description Philips HAIRCLIPPER Series 3000 HC3520/15 hair trimmers/clipper Black, Grey 13 Nickel-Metal Hydride (NiMH):

Philips HAIRCLIPPER Series 3000 HC3520/15, Black, Grey, 0,5 mm, 2,3 cm, 4,1 cm, Stainless steel, AC/Battery

Long summary description Philips HAIRCLIPPER Series 3000 HC3520/15 hair trimmers/clipper Black, Grey 13 Nickel-Metal Hydride (NiMH):

Philips HAIRCLIPPER Series 3000 HC3520/15. Product colour: Black, Grey, Minimum hair length: 0,5 mm, Maximum hair length: 2,3 cm. Power source: AC/Battery, Operating time: 75 min, Battery type: Built-in. Width: 70 mm, Depth: 140 mm, Height: 224 mm

3D tour
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.