Philips logo

Philips Innergize Sports Edition HB 937

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96055
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips Innergize Sports Edition HB 937:

Philips Innergize Sports Edition HB 937, UV(CLEO HPA Synergy); Infrared, 4 lamp(s), 230 V, 50 Hz, 295 mm, 1175 mm

Long summary description Philips Innergize Sports Edition HB 937:

Philips Innergize Sports Edition HB 937. Lamp type: UV(CLEO HPA Synergy); Infrared, Lamps quantity: 4 lamp(s). AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 295 mm, Depth: 1175 mm, Height: 395 mm. Insulation: Class II, Cord length: 4 m

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.