Philips logo

Philips PerfectCare Elite GC9610/20 steam ironing station 2400 W 1,8 L T-ionicGlide soleplate Blue, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56752
Info modified on:
06 Nov 2024, 14:18:45
Short summary description Philips PerfectCare Elite GC9610/20 steam ironing station 2400 W 1,8 L T-ionicGlide soleplate Blue, White:

Philips PerfectCare Elite GC9610/20, 2400 W, 490 g/min, T-ionicGlide soleplate, 7 bar, 1,8 L, 135 g/min

Long summary description Philips PerfectCare Elite GC9610/20 steam ironing station 2400 W 1,8 L T-ionicGlide soleplate Blue, White:

Philips PerfectCare Elite GC9610/20. Iron power: 2400 W, Steam boost performance: 490 g/min, Soleplate type: T-ionicGlide soleplate. AC input voltage: 220 - 240 V. Cord length: 1,65 m, Hose length: 1,6 m. Width: 233 mm, Depth: 453 mm, Height: 285 mm. Package width: 310 mm, Package depth: 510 mm, Package height: 350 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.