Philips logo

Philips PerfectCare Silence GC9550/02 steam ironing station 2400 W 1,5 L SteamGlide soleplate Gold, White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
192704
Info modified on:
28 Nov 2024, 13:57:13
Short summary description Philips PerfectCare Silence GC9550/02 steam ironing station 2400 W 1,5 L SteamGlide soleplate Gold, White:

Philips PerfectCare Silence GC9550/02, 2400 W, 350 g/min, SteamGlide soleplate, 6,5 bar, 1,5 L, 120 g/min

Long summary description Philips PerfectCare Silence GC9550/02 steam ironing station 2400 W 1,5 L SteamGlide soleplate Gold, White:

Philips PerfectCare Silence GC9550/02. Iron power: 2400 W, Steam boost performance: 350 g/min, Soleplate type: SteamGlide soleplate. AC input voltage: 220-240 V. Cord length: 1,8 m, Hose length: 1,7 m. Width: 283 mm, Depth: 263 mm, Height: 424 mm. Power: 2400 W

Reasons to buy
3D tour
Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.