Philips logo

Philips PerfectCare Viva GC7011/20 steam ironing station 2400 W 1,7 L SteamGlide soleplate Blue, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125794
Info modified on:
31 Jul 2024, 21:52:07
Short summary description Philips PerfectCare Viva GC7011/20 steam ironing station 2400 W 1,7 L SteamGlide soleplate Blue, White:

Philips PerfectCare Viva GC7011/20, 2400 W, SteamGlide soleplate, 4,2 bar, 1,7 L, 100 g/min, Blue, White

Long summary description Philips PerfectCare Viva GC7011/20 steam ironing station 2400 W 1,7 L SteamGlide soleplate Blue, White:

Philips PerfectCare Viva GC7011/20. Iron power: 2400 W, Soleplate type: SteamGlide soleplate, Maximum steam pressure: 4,2 bar. AC input voltage: 220 - 240 V. Cord length: 1,8 m, Hose length: 1,6 m. Width: 322 mm, Depth: 194 mm, Height: 236 mm. Power: 2400 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.