Philips logo

Philips Azur GC4850/02 iron Steam iron SteamGlide soleplate 2600 W Blue, White

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143663
Info modified on:
13 Aug 2024, 12:36:46
Short summary description Philips Azur GC4850/02 iron Steam iron SteamGlide soleplate 2600 W Blue, White:

Philips Azur GC4850/02, Steam iron, SteamGlide soleplate, 2,5 m, 170 g/min, Blue, White, 50 g/min

Long summary description Philips Azur GC4850/02 iron Steam iron SteamGlide soleplate 2600 W Blue, White:

Philips Azur GC4850/02. Type: Steam iron, Soleplate type: SteamGlide soleplate, Cord length: 2,5 m. Iron power: 2600 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Weight: 1,6 kg

Reasons to buy
3D tour
Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.