Philips logo

Philips Azur Ionic GC4630 Dry & Steam iron SteamGlide soleplate 2400 W Grey, Silver

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118996
Info modified on:
28 Nov 2024, 13:55:59
Short summary description Philips Azur Ionic GC4630 Dry & Steam iron SteamGlide soleplate 2400 W Grey, Silver:

Philips Azur Ionic GC4630, Dry & Steam iron, SteamGlide soleplate, 3 m, 150 g/min, Grey, Silver, 40 g/min

Long summary description Philips Azur Ionic GC4630 Dry & Steam iron SteamGlide soleplate 2400 W Grey, Silver:

Philips Azur Ionic GC4630. Type: Dry & Steam iron, Soleplate type: SteamGlide soleplate, Cord length: 3 m. Iron power: 2400 W, Power consumption (typical): 2400 W, AC input voltage: 220 - 240 V

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.