Philips logo

Philips EcoCare GC3720/02 iron Steam iron SteamGlide soleplate 2400 W Green, White

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137859
Info modified on:
31 May 2024, 03:24:08
Short summary description Philips EcoCare GC3720/02 iron Steam iron SteamGlide soleplate 2400 W Green, White:

Philips EcoCare GC3720/02, Steam iron, SteamGlide soleplate, 2,5 m, 130 g/min, Green, White, 40 g/min

Long summary description Philips EcoCare GC3720/02 iron Steam iron SteamGlide soleplate 2400 W Green, White:

Philips EcoCare GC3720/02. Type: Steam iron, Soleplate type: SteamGlide soleplate, Cord length: 2,5 m. Iron power: 2400 W, AC input voltage: 220-240 V. Weight: 1,6 kg

Reasons to buy
3D tour
Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.