Philips logo

Philips 1700 series GC1820 Dry & Steam iron Gold soleplate 1700 W Pink, White

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128800
Info modified on:
28 Nov 2024, 13:56:42
Short summary description Philips 1700 series GC1820 Dry & Steam iron Gold soleplate 1700 W Pink, White:

Philips 1700 series GC1820, Dry & Steam iron, Gold soleplate, 1,8 m, Pink, White, 22 g/min, 0,180 L

Long summary description Philips 1700 series GC1820 Dry & Steam iron Gold soleplate 1700 W Pink, White:

Philips 1700 series GC1820. Type: Dry & Steam iron, Soleplate type: Gold soleplate, Cord length: 1,8 m. Iron power: 1700 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 261 mm, Depth: 115 mm, Height: 136 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.