Philips PowerPro Ultimate FC9929/09, 650 W, Cylinder vacuum, Dry, Bagless, 2,2 L, HEPA
Philips PowerPro Ultimate FC9929/09. Maximum input power: 650 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2,2 L. Vacuum air filtering: HEPA, Dirt separating method: Cyclonic, Noise level: 74 dB. Product colour: Black, Blue