Philips PowerLife FC8453/91, 1500 W, Cylinder vacuum, Dust bag, 3 L, S-class filter, Filtering
Philips PowerLife FC8453/91. Maximum input power: 1500 W. Type: Cylinder vacuum, Dust container type: Dust bag, Dust capacity: 3 L. Vacuum air filtering: S-class filter, Dirt separating method: Filtering, Noise level: 85 dB. Product colour: Blue