Philips logo

Philips SpeedPro FC6721/01 stick vacuum/electric broom Battery Dry Cyclonic Bagless 0,4 L Red

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146009
Info modified on:
10 Mar 2025, 21:01:42
Short summary description Philips SpeedPro FC6721/01 stick vacuum/electric broom Battery Dry Cyclonic Bagless 0,4 L Red:

Philips SpeedPro FC6721/01, Stick vacuum, Bagless, Red, 0,4 L, 800 l/s, Rubber

Long summary description Philips SpeedPro FC6721/01 stick vacuum/electric broom Battery Dry Cyclonic Bagless 0,4 L Red:

Philips SpeedPro FC6721/01. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Red. Wheels material: Rubber. Cleaning type: Dry, Vacuum air filtering: Cyclonic, Noise level: 80 dB. Cord length: 1 m. Power source: Battery, Battery voltage: 18 V, Runtime: 40 min

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.