Philips PowerPro Aqua FC6408/01, 2-in-1 stick vacuum, Bagless, Silver, Turquoise, Dry&wet, Cyclonic, Carpet, Hard floor
Philips PowerPro Aqua FC6408/01. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product colour: Silver, Turquoise. Cleaning type: Dry&wet, Dirt separating method: Cyclonic, Cleaning surfaces: Carpet, Hard floor. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 25,2 V. Width: 280 mm, Depth: 218 mm, Height: 765 mm