Philips MiniVac FC6152/01, Dry, Bagless, Black, Blue, 0,5 L, 10 min, 18 h
Philips MiniVac FC6152/01. Cleaning type: Dry. Dust container type: Bagless, Product colour: Black, Blue, Dirt capacity dry: 0,5 L. Runtime: 10 min, Charging time: 18 h, Battery voltage: 3,6 V. Width: 133 mm, Depth: 444 mm, Height: 109 mm