Philips logo

Philips MiniVac FC6148/01 handheld vacuum Green, Silver Bagless

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
291459
Info modified on:
07 Nov 2024, 12:14:09
Short summary description Philips MiniVac FC6148/01 handheld vacuum Green, Silver Bagless:

Philips MiniVac FC6148/01, Dry, Cyclonic, 950 l/min, 81 dB, Bagless, Green, Silver

Long summary description Philips MiniVac FC6148/01 handheld vacuum Green, Silver Bagless:

Philips MiniVac FC6148/01. Cleaning type: Dry, Dirt separating method: Cyclonic, Airflow: 950 l/min. Dust container type: Bagless, Product colour: Green, Silver, Dirt capacity dry: 0,5 L. Power source: Battery, Maximum input power: 100 W, Runtime: 9 min. Weight: 800 g, Width: 450 mm, Depth: 160 mm. Package width: 460 mm, Package depth: 160 mm, Package height: 160 mm

Reasons to buy
3D tour
Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.