Philips DTR230/12, Terrestrial, DVB, 4:3, 16:9, Black, Digital, 1 tuner(s)
Philips DTR230/12. Signal source: Terrestrial, Digital signal format system: DVB, Aspect ratio: 4:3, 16:9. Product colour: Black, Tuner type: Digital, Number of tuners: 1 tuner(s). Power consumption (typical): 5 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 199,4 mm, Depth: 95,1 mm, Height: 33,4 mm. Package dimensions (WxDxH): 260 x 175 x 60 mm, Package weight: 1 kg